Edmund Optics Inc. Double-Convex Lens, 20mm Dia. x 25mm FL, NIR II Coating NT67-641

Description
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.
Description
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Convex Lens, 20mm Dia. x 25mm FL, NIR II Coating
NT67-641
Double-Convex Lens, 20mm Dia. x 25mm FL, NIR II Coating NT67-641
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.
  • AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm
  • Designed for 0° Angle of Incidence

Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT67-641
Product Name Double-Convex Lens, 20mm Dia. x 25mm FL, NIR II Coating
Lens Type Spherical Lens
Lens Application Infrared
Focal Length 25 mm (0.9843 inch)
Center Thickness 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 300 mm EFL, 430-700 nm - CKX300AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 297 mm (11.69 inch)
Center Thickness 5.09 mm (0.2004 inch)
View Details
Positive Fresnel Lense - SC 264 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 235 mm (9.24 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details