Edmund Optics Inc. Plano-Convex Lens 10mm Dia. x 20mm FL, NIR II Coating NT67-486

Description
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.
Description
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 10mm Dia. x 20mm FL, NIR II Coating
NT67-486
Plano-Convex Lens 10mm Dia. x 20mm FL, NIR II Coating NT67-486
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.
  • AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm
  • Designed for 0° Angle of Incidence

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT67-486
Product Name Plano-Convex Lens 10mm Dia. x 20mm FL, NIR II Coating
Lens Type Spherical Lens
Lens Application Infrared
Focal Length 20 mm (0.7874 inch)
Center Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Convex Lenses - LBX-508-R1825-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 183 mm (7.19 inch)
View Details
FAC lenses - J10919 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details