Edmund Optics Inc. Plano-Convex Lens 3mm Dia. x 12mm FL, NIR II Coating NT67-444

Description
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.
Description
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 3mm Dia. x 12mm FL, NIR II Coating
NT67-444
Plano-Convex Lens 3mm Dia. x 12mm FL, NIR II Coating NT67-444
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.
  • AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm
  • Designed for 0° Angle of Incidence

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT67-444
Product Name Plano-Convex Lens 3mm Dia. x 12mm FL, NIR II Coating
Lens Type Spherical Lens
Lens Application Infrared
Focal Length 12 mm (0.4724 inch)
Center Thickness 1.08 mm (0.0425 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-508-R1550-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 155 mm (6.1 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details