Edmund Optics Inc. UV Fused Silica Aspheric Lens 50mm Dia 0.42 NA, VIS Coated NT67-278

Description
Low f/#s for Optimum Light Gathering Low Coefficient of Thermal Expansion Prescription Information Available TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.
Description
Low f/#s for Optimum Light Gathering Low Coefficient of Thermal Expansion Prescription Information Available TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Fused Silica Aspheric Lens 50mm Dia 0.42 NA, VIS Coated
NT67-278
UV Fused Silica Aspheric Lens 50mm Dia 0.42 NA, VIS Coated NT67-278
Low f/#s for Optimum Light Gathering Low Coefficient of Thermal Expansion Prescription Information Available TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.
  • Low f/#s for Optimum Light Gathering
  • Low Coefficient of Thermal Expansion
  • Prescription Information Available

TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT67-278
Product Name UV Fused Silica Aspheric Lens 50mm Dia 0.42 NA, VIS Coated
Lens Type Aspheric
Lens Application Visible
Focal Length 60 mm (2.36 inch)
Center Thickness 17 mm (0.6693 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Lens, Molded Glass, 2.00 mm, 5.00 mm FL, 0.15 NA, 600-1050 nm - KGA430-B - Newport MKS
Specs
Lens Type Aspheric
Center Thickness 0.9910 mm (0.0390 inch)
Diameter / Length 2 mm (0.0787 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Positive Fresnel Lense - SC 249 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 152 mm (5.98 inch)
View Details