TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT67-274 |
| Product Name | UV Fused Silica Aspheric Lens 15mm Dia 0.60 NA, VIS Coated |
| Lens Type | Aspheric |
| Lens Application | Visible |
| Focal Length | 12.5 mm (0.4921 inch) |
| Center Thickness | 9 mm (0.3543 inch) |