TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT67-272 |
| Product Name | UV Fused Silica Aspheric Lens 50mm Dia 0.50 NA, UV Coated |
| Lens Type | Aspheric |
| Lens Application | Ultraviolet |
| Focal Length | 50 mm (1.97 inch) |
| Center Thickness | 19.5 mm (0.7677 inch) |