Edmund Optics Inc. Aspheric Lens 30mm Dia., 0.86 Numerical Aperture, NIR Coated NT67-260

Description
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.
Description
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Aspheric Lens 30mm Dia., 0.86 Numerical Aperture, NIR Coated
NT67-260
Aspheric Lens 30mm Dia., 0.86 Numerical Aperture, NIR Coated NT67-260
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.
  • Designed and Manufactured by Edmund Optics
  • Prescription Information Available

As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT67-260
Product Name Aspheric Lens 30mm Dia., 0.86 Numerical Aperture, NIR Coated
Lens Type Aspheric
Lens Application Infrared
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 13.5 mm (0.5315 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details