Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT67-159 |
| Product Name | Plano-Convex Lens 25mm Diameter x 300mm FL, MgF2 Coating |
| Lens Type | Spherical Lens |
| Focal Length | 300 mm (11.81 inch) |
| Center Thickness | 3 mm (0.1181 inch) |
| Edge Thickness | 2.5 mm (0.0984 inch) |