Edmund Optics Inc. Laser Grade PCX Lens, 25mm Diameter x 250mm FL, Uncoated NT67-099

Description
High Damage Threshold Fused Silica Substrate Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade Plano-Convex (PCX) Lenses are ideal for high energy laser applications. Featuring precision fused silica substrates, these lenses offer improved surface quality and irregularity versus our TECHSPEC® UV Fused Silica PCX Lenses. Custom laser line coatings between 193 and 2200nm are available, please contact our Sales Department with your inquiries.
Description
High Damage Threshold Fused Silica Substrate Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade Plano-Convex (PCX) Lenses are ideal for high energy laser applications. Featuring precision fused silica substrates, these lenses offer improved surface quality and irregularity versus our TECHSPEC® UV Fused Silica PCX Lenses. Custom laser line coatings between 193 and 2200nm are available, please contact our Sales Department with your inquiries.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Laser Grade PCX Lens, 25mm Diameter x 250mm FL, Uncoated
NT67-099
Laser Grade PCX Lens, 25mm Diameter x 250mm FL, Uncoated NT67-099
High Damage Threshold Fused Silica Substrate Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade Plano-Convex (PCX) Lenses are ideal for high energy laser applications. Featuring precision fused silica substrates, these lenses offer improved surface quality and irregularity versus our TECHSPEC® UV Fused Silica PCX Lenses. Custom laser line coatings between 193 and 2200nm are available, please contact our Sales Department with your inquiries.
  • High Damage Threshold
  • Fused Silica Substrate

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade Plano-Convex (PCX) Lenses are ideal for high energy laser applications. Featuring precision fused silica substrates, these lenses offer improved surface quality and irregularity versus our TECHSPEC® UV Fused Silica PCX Lenses. Custom laser line coatings between 193 and 2200nm are available, please contact our Sales Department with your inquiries.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT67-099
Product Name Laser Grade PCX Lens, 25mm Diameter x 250mm FL, Uncoated
Lens Type Spherical Lens
Focal Length 250 mm (9.84 inch)
Center Thickness 2.71 mm (0.1067 inch)
Edge Thickness 2.03 mm (0.0799 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details