Edmund Optics Inc. Aspheric Lens 40mm Dia., 0.66 Numerical Aperture, VIS Coated NT66-323

Description
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.
Description
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Aspheric Lens 40mm Dia., 0.66 Numerical Aperture, VIS Coated
NT66-323
Aspheric Lens 40mm Dia., 0.66 Numerical Aperture, VIS Coated NT66-323
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.
  • Designed and Manufactured by Edmund Optics
  • Prescription Information Available

As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT66-323
Product Name Aspheric Lens 40mm Dia., 0.66 Numerical Aperture, VIS Coated
Lens Type Aspheric
Lens Application Visible
Focal Length 30 mm (1.18 inch)
Center Thickness 15.5 mm (0.6102 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 650-1000nm - KBX058AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 73.89 mm (2.91 inch)
Center Thickness 5.1 mm (0.2009 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Positive Fresnel Lense - SC 253 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 24 mm (0.9449 inch)
View Details