Edmund Optics Inc. Aspheric Lens 20mm Dia., 0.50 Numerical Aperture, VIS Coated NT66-320

Description
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.
Description
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Aspheric Lens 20mm Dia., 0.50 Numerical Aperture, VIS Coated
NT66-320
Aspheric Lens 20mm Dia., 0.50 Numerical Aperture, VIS Coated NT66-320
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.
  • Designed and Manufactured by Edmund Optics
  • Prescription Information Available

As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT66-320
Product Name Aspheric Lens 20mm Dia., 0.50 Numerical Aperture, VIS Coated
Lens Type Aspheric
Lens Application Visible
Focal Length 20 mm (0.7874 inch)
Center Thickness 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 50 mm FL, 400-700 nm - CKX12-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 48.75 mm (1.92 inch)
Center Thickness 1.89 mm (0.0744 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Positive Fresnel Lense - SC 258 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 28.7 mm (1.13 inch)
View Details