Edmund Optics Inc. Silicon PCX Lens 25.4mm Dia x 150.0mm EFL, Uncoated NT66-294

Description
Low Dispersion and Density Transmission from 1.2 to 7μm Silicon is a popular NIR material for the 1.2 to 7μm region due to its low cost and low density. Because of its low density (half that of Germanium or Zinc Selenide), Silicon is ideal for weight-sensitive applications, especially those in the 3 -5μm region. Density is 2.33 g/cm3 and Knoop Hardness is 1150, making it harder and less brittle than Germanium.Plano-Conv ex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Available in a wide variety of diameters and focal lengths, our Silicon Plano-Convex (PCX) Lenses are uncoated to allow for a wide NIR transmission band.#66-125 Kit contains all 8 25.4mm diameter Silicon PCX Lenses.
Description
Low Dispersion and Density Transmission from 1.2 to 7μm Silicon is a popular NIR material for the 1.2 to 7μm region due to its low cost and low density. Because of its low density (half that of Germanium or Zinc Selenide), Silicon is ideal for weight-sensitive applications, especially those in the 3 -5μm region. Density is 2.33 g/cm3 and Knoop Hardness is 1150, making it harder and less brittle than Germanium.Plano-Conv ex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Available in a wide variety of diameters and focal lengths, our Silicon Plano-Convex (PCX) Lenses are uncoated to allow for a wide NIR transmission band.#66-125 Kit contains all 8 25.4mm diameter Silicon PCX Lenses.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Silicon PCX Lens 25.4mm Dia x 150.0mm EFL, Uncoated
NT66-294
Silicon PCX Lens 25.4mm Dia x 150.0mm EFL, Uncoated NT66-294
Low Dispersion and Density Transmission from 1.2 to 7μm Silicon is a popular NIR material for the 1.2 to 7μm region due to its low cost and low density. Because of its low density (half that of Germanium or Zinc Selenide), Silicon is ideal for weight-sensitive applications, especially those in the 3 -5μm region. Density is 2.33 g/cm3 and Knoop Hardness is 1150, making it harder and less brittle than Germanium.Plano-Conv ex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Available in a wide variety of diameters and focal lengths, our Silicon Plano-Convex (PCX) Lenses are uncoated to allow for a wide NIR transmission band.#66-125 Kit contains all 8 25.4mm diameter Silicon PCX Lenses.
  • Low Dispersion and Density
  • Transmission from 1.2 to 7μm

Silicon is a popular NIR material for the 1.2 to 7μm region due to its low cost and low density. Because of its low density (half that of Germanium or Zinc Selenide), Silicon is ideal for weight-sensitive applications, especially those in the 3 -5μm region. Density is 2.33 g/cm3 and Knoop Hardness is 1150, making it harder and less brittle than Germanium.Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Available in a wide variety of diameters and focal lengths, our Silicon Plano-Convex (PCX) Lenses are uncoated to allow for a wide NIR transmission band.#66-125 Kit contains all 8 25.4mm diameter Silicon PCX Lenses.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT66-294
Product Name Silicon PCX Lens 25.4mm Dia x 150.0mm EFL, Uncoated
Center Thickness 2.2 mm (0.0866 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-254-R521-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -52.1 mm (-2.05 inch)
View Details