Edmund Optics Inc. Silicon PCX Lens 25.4mm Dia x 100.0mm EFL, Uncoated NT66-293

Description
Low Dispersion and Density Transmission from 1.2 to 7μm Silicon is a popular NIR material for the 1.2 to 7μm region due to its low cost and low density. Because of its low density (half that of Germanium or Zinc Selenide), Silicon is ideal for weight-sensitive applications, especially those in the 3 -5μm region. Density is 2.33 g/cm3 and Knoop Hardness is 1150, making it harder and less brittle than Germanium.Plano-Conv ex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Available in a wide variety of diameters and focal lengths, our Silicon Plano-Convex (PCX) Lenses are uncoated to allow for a wide NIR transmission band.#66-125 Kit contains all 8 25.4mm diameter Silicon PCX Lenses.
Description
Low Dispersion and Density Transmission from 1.2 to 7μm Silicon is a popular NIR material for the 1.2 to 7μm region due to its low cost and low density. Because of its low density (half that of Germanium or Zinc Selenide), Silicon is ideal for weight-sensitive applications, especially those in the 3 -5μm region. Density is 2.33 g/cm3 and Knoop Hardness is 1150, making it harder and less brittle than Germanium.Plano-Conv ex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Available in a wide variety of diameters and focal lengths, our Silicon Plano-Convex (PCX) Lenses are uncoated to allow for a wide NIR transmission band.#66-125 Kit contains all 8 25.4mm diameter Silicon PCX Lenses.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Silicon PCX Lens 25.4mm Dia x 100.0mm EFL, Uncoated
NT66-293
Silicon PCX Lens 25.4mm Dia x 100.0mm EFL, Uncoated NT66-293
Low Dispersion and Density Transmission from 1.2 to 7μm Silicon is a popular NIR material for the 1.2 to 7μm region due to its low cost and low density. Because of its low density (half that of Germanium or Zinc Selenide), Silicon is ideal for weight-sensitive applications, especially those in the 3 -5μm region. Density is 2.33 g/cm3 and Knoop Hardness is 1150, making it harder and less brittle than Germanium.Plano-Conv ex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Available in a wide variety of diameters and focal lengths, our Silicon Plano-Convex (PCX) Lenses are uncoated to allow for a wide NIR transmission band.#66-125 Kit contains all 8 25.4mm diameter Silicon PCX Lenses.
  • Low Dispersion and Density
  • Transmission from 1.2 to 7μm

Silicon is a popular NIR material for the 1.2 to 7μm region due to its low cost and low density. Because of its low density (half that of Germanium or Zinc Selenide), Silicon is ideal for weight-sensitive applications, especially those in the 3 -5μm region. Density is 2.33 g/cm3 and Knoop Hardness is 1150, making it harder and less brittle than Germanium.Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Available in a wide variety of diameters and focal lengths, our Silicon Plano-Convex (PCX) Lenses are uncoated to allow for a wide NIR transmission band.#66-125 Kit contains all 8 25.4mm diameter Silicon PCX Lenses.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT66-293
Product Name Silicon PCX Lens 25.4mm Dia x 100.0mm EFL, Uncoated
Center Thickness 2.3 mm (0.0906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-254-R459-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 45.9 mm (1.81 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details