Edmund Optics Inc. Plastic Aspheric Lens, 25mm Diameter x 50mm FL, NIR Coating NT66-025

Description
Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.
Description
Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plastic Aspheric Lens, 25mm Diameter x 50mm FL, NIR Coating
NT66-025
Plastic Aspheric Lens, 25mm Diameter x 50mm FL, NIR Coating NT66-025
Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.
  • Full Prescription Data Available
  • Standard 25mm Diameter for Easy System Integration
  • High Numerical Aperture Designs for Superior Light Collection

Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT66-025
Product Name Plastic Aspheric Lens, 25mm Diameter x 50mm FL, NIR Coating
Lens Type Aspheric
Focal Length 50 mm (1.97 inch)
Center Thickness 4.2 mm (0.1654 inch)
Edge Thickness 1.2 mm (0.0472 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Convex Lenses - LBX-254-R904-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 90.45 mm (3.56 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details