Edmund Optics Inc. Plastic Aspheric Lens, 25mm Diameter x 40mm FL, NIR Coating NT66-024

Description
Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.
Description
Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plastic Aspheric Lens, 25mm Diameter x 40mm FL, NIR Coating
NT66-024
Plastic Aspheric Lens, 25mm Diameter x 40mm FL, NIR Coating NT66-024
Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.
  • Full Prescription Data Available
  • Standard 25mm Diameter for Easy System Integration
  • High Numerical Aperture Designs for Superior Light Collection

Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT66-024
Product Name Plastic Aspheric Lens, 25mm Diameter x 40mm FL, NIR Coating
Lens Type Aspheric
Focal Length 40 mm (1.57 inch)
Center Thickness 4.8 mm (0.1890 inch)
Edge Thickness 1.02 mm (0.0402 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Aspherical Lenses -  - CASTECH, Inc.
Specs
Lens Type Aspheric
Diameter / Length 5 to 200 mm (0.1969 to 7.87 inch)
Surface Quality 20-10 Scratch / Dig
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details