Edmund Optics Inc. Plastic Aspheric Lens, 25mm Diameter x 17.5mm FL, VIS Coating NT66-013

Description
Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.
Description
Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plastic Aspheric Lens, 25mm Diameter x 17.5mm FL, VIS Coating
NT66-013
Plastic Aspheric Lens, 25mm Diameter x 17.5mm FL, VIS Coating NT66-013
Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.
  • Full Prescription Data Available
  • Standard 25mm Diameter for Easy System Integration
  • High Numerical Aperture Designs for Superior Light Collection

Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT66-013
Product Name Plastic Aspheric Lens, 25mm Diameter x 17.5mm FL, VIS Coating
Lens Type Aspheric
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 10.9 mm (0.4291 inch)
Edge Thickness 1.05 mm (0.0413 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-508-R1380-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details