Edmund Optics Inc. Polarizing Cube Beamsplitter 50mm NIR NT65-606

Description
Visible and NIR Coating Options Offered 500:1 Extinction Ratio AR Coated for <0.5% Reflection per Surface Designed for broadband applications, TECHSPEC® Broadband Polarizing Cube Beamsplitters offer a transmission of greater than 90% for P-polarized light and a reflection efficiency of greater than 99% for S-Polarized light across the entire design wavelength range. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of the prisms. An anti-reflection (AR) coating has been applied to each face of the beamsplitter to achieve less than 0.5% reflection per surface.
Description
Visible and NIR Coating Options Offered 500:1 Extinction Ratio AR Coated for <0.5% Reflection per Surface Designed for broadband applications, TECHSPEC® Broadband Polarizing Cube Beamsplitters offer a transmission of greater than 90% for P-polarized light and a reflection efficiency of greater than 99% for S-Polarized light across the entire design wavelength range. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of the prisms. An anti-reflection (AR) coating has been applied to each face of the beamsplitter to achieve less than 0.5% reflection per surface.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Polarizing Cube Beamsplitter 50mm NIR
NT65-606
Polarizing Cube Beamsplitter 50mm NIR NT65-606
Visible and NIR Coating Options Offered 500:1 Extinction Ratio AR Coated for <0.5% Reflection per Surface Designed for broadband applications, TECHSPEC® Broadband Polarizing Cube Beamsplitters offer a transmission of greater than 90% for P-polarized light and a reflection efficiency of greater than 99% for S-Polarized light across the entire design wavelength range. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of the prisms. An anti-reflection (AR) coating has been applied to each face of the beamsplitter to achieve less than 0.5% reflection per surface.
  • Visible and NIR Coating Options Offered
  • 500:1 Extinction Ratio
  • AR Coated for <0.5% Reflection per Surface

Designed for broadband applications, TECHSPEC® Broadband Polarizing Cube Beamsplitters offer a transmission of greater than 90% for P-polarized light and a reflection efficiency of greater than 99% for S-Polarized light across the entire design wavelength range. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of the prisms. An anti-reflection (AR) coating has been applied to each face of the beamsplitter to achieve less than 0.5% reflection per surface.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Polarizing Cube Beamsplitters
Product Number NT65-606
Product Name Polarizing Cube Beamsplitter 50mm NIR
Side Length 50 mm (1.97 inch)
Polarizer Features Anti-Reflection Coating
Polarizer Material Other Material; N-SF11
Transmission 90 %
Wavelength Range 700 to 1100 nm (7000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Cube Beamsplitter, Polarizing, 12.7 mm, 1550 nm Laser Line - 05BC16PC.11 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Broadband Dielectric Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating: Ravg<0.75% @ 45° incidence
View Details