Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT65-535 |
| Product Name | PCX Lens, 9.0mm Diameter x 18.0mm FL, 1064nm V-Coat |
| Lens Type | Spherical Lens |
| Focal Length | 18 mm (0.7087 inch) |
| Center Thickness | 2.41 mm (0.0949 inch) |
| Edge Thickness | 1.25 mm (0.0492 inch) |