Edmund Optics Inc. PCX Lens, 9.0mm Diameter x 27.0mm FL, 532nm V-Coat NT65-476

Description
<0.25% Reflection at Design Wavelength Coatings Available for Diode, HeNe, and Nd:YAG Laser Sources BBAR Coating Options Also Available: MgF2, VIS 0°, VIS-NIR, NIR I, NIR II 405nm, 532nm, 633nm, 785nm, 980nm, 1064nm, 1310nm, and 1550nm V-Coated Options Offered Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.
Description
<0.25% Reflection at Design Wavelength Coatings Available for Diode, HeNe, and Nd:YAG Laser Sources BBAR Coating Options Also Available: MgF2, VIS 0°, VIS-NIR, NIR I, NIR II 405nm, 532nm, 633nm, 785nm, 980nm, 1064nm, 1310nm, and 1550nm V-Coated Options Offered Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
PCX Lens, 9.0mm Diameter x 27.0mm FL, 532nm V-Coat
NT65-476
PCX Lens, 9.0mm Diameter x 27.0mm FL, 532nm V-Coat NT65-476
<0.25% Reflection at Design Wavelength Coatings Available for Diode, HeNe, and Nd:YAG Laser Sources BBAR Coating Options Also Available: MgF2, VIS 0°, VIS-NIR, NIR I, NIR II 405nm, 532nm, 633nm, 785nm, 980nm, 1064nm, 1310nm, and 1550nm V-Coated Options Offered Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.
  • <0.25% Reflection at Design Wavelength
  • Coatings Available for Diode, HeNe, and Nd:YAG Laser Sources
  • BBAR Coating Options Also Available: MgF2, VIS 0°, VIS-NIR, NIR I, NIR II
  • 405nm, 532nm, 633nm, 785nm, 980nm, 1064nm, 1310nm, and 1550nm V-Coated Options Offered

Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT65-476
Product Name PCX Lens, 9.0mm Diameter x 27.0mm FL, 532nm V-Coat
Lens Type Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 1.75 mm (0.0689 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Meniscus Lenses - LMS-254-R515-R1000-BK7 - CASTECH, Inc.
Specs
Lens Type Meniscus
Diameter / Length 25.4 mm (1 inch)
Materials BK7 Glass
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details