Edmund Optics Inc. Plano-Convex Lens 2.5mm Dia. x 5mm, VIS 0 Coating NT65-288

Description
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and NIR II.
Description
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 2.5mm Dia. x 5mm, VIS 0 Coating
NT65-288
Plano-Convex Lens 2.5mm Dia. x 5mm, VIS 0 Coating NT65-288
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and NIR II.
  • AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm
  • Designed for 0° Angle of Incidence

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and
NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT65-288
Product Name Plano-Convex Lens 2.5mm Dia. x 5mm, VIS 0 Coating
Lens Type Spherical Lens
Lens Application Visible
Focal Length 5 mm (0.1969 inch)
Center Thickness 0.8000 mm (0.0315 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Cylindrical Lenses - CLPX-254-127-R065-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 25.4 mm (1 inch)
Width 12.7 mm (0.5000 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details