Edmund Optics Inc. GRIN Lens 0.5mm Dia, 1550nm DWL, 0.0mm WD, BBAR Coating NT64-545

Description
Ideal for Fiber Coupling and Laser Diode Beam Shaping Comparable Performance to Conventional Aspherical Singlets 3 Sizes and 3 Wavelength Options Gradient Index (GRIN) lenses feature plane optical surfaces and achieve focus via a continuous change of the refractive index within the lens material. By eliminating complex geometries (such as aspherical surface figures) and carefully designing the lenses for specific working distances, these micro lenses are quite easy to handle and integrate into optical systems.Our GRIN lenses are designed to provide a 0.55 numerical aperture, and are available in 2 working distance options. Lenses with a 0mm working distance are ideal for collimation of single and multi-mode optical fibers and laser diodes because the lens can be positioned and glued directly to the emission source. For focusing applications, or in instances where the lens cant be in direct contact with the emission source, all lenses are available with a small working distance as well. Each lens is available uncoated (approximately 12% reflection loss), or with a BBAR coating option for R <0.5%.
Description
Ideal for Fiber Coupling and Laser Diode Beam Shaping Comparable Performance to Conventional Aspherical Singlets 3 Sizes and 3 Wavelength Options Gradient Index (GRIN) lenses feature plane optical surfaces and achieve focus via a continuous change of the refractive index within the lens material. By eliminating complex geometries (such as aspherical surface figures) and carefully designing the lenses for specific working distances, these micro lenses are quite easy to handle and integrate into optical systems.Our GRIN lenses are designed to provide a 0.55 numerical aperture, and are available in 2 working distance options. Lenses with a 0mm working distance are ideal for collimation of single and multi-mode optical fibers and laser diodes because the lens can be positioned and glued directly to the emission source. For focusing applications, or in instances where the lens cant be in direct contact with the emission source, all lenses are available with a small working distance as well. Each lens is available uncoated (approximately 12% reflection loss), or with a BBAR coating option for R <0.5%.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
GRIN Lens 0.5mm Dia, 1550nm DWL, 0.0mm WD, BBAR Coating
NT64-545
GRIN Lens 0.5mm Dia, 1550nm DWL, 0.0mm WD, BBAR Coating NT64-545
Ideal for Fiber Coupling and Laser Diode Beam Shaping Comparable Performance to Conventional Aspherical Singlets 3 Sizes and 3 Wavelength Options Gradient Index (GRIN) lenses feature plane optical surfaces and achieve focus via a continuous change of the refractive index within the lens material. By eliminating complex geometries (such as aspherical surface figures) and carefully designing the lenses for specific working distances, these micro lenses are quite easy to handle and integrate into optical systems.Our GRIN lenses are designed to provide a 0.55 numerical aperture, and are available in 2 working distance options. Lenses with a 0mm working distance are ideal for collimation of single and multi-mode optical fibers and laser diodes because the lens can be positioned and glued directly to the emission source. For focusing applications, or in instances where the lens cant be in direct contact with the emission source, all lenses are available with a small working distance as well. Each lens is available uncoated (approximately 12% reflection loss), or with a BBAR coating option for R <0.5%.
  • Ideal for Fiber Coupling and Laser Diode Beam Shaping
  • Comparable Performance to Conventional Aspherical Singlets
  • 3 Sizes and 3 Wavelength Options

Gradient Index (GRIN) lenses feature plane optical surfaces and achieve focus via a continuous change of the refractive index within the lens material. By eliminating complex geometries (such as aspherical surface figures) and carefully designing the lenses for specific working distances, these micro lenses are quite easy to handle and integrate into optical systems.Our GRIN lenses are designed to provide a 0.55 numerical aperture, and are available in 2 working distance options. Lenses with a 0mm working distance are ideal for collimation of single and multi-mode optical fibers and laser diodes because the lens can be positioned and glued directly to the emission source. For focusing applications, or in instances where the lens cant be in direct contact with the emission source, all lenses are available with a small working distance as well. Each lens is available uncoated (approximately 12% reflection loss), or with a BBAR coating option for R <0.5%.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT64-545
Product Name GRIN Lens 0.5mm Dia, 1550nm DWL, 0.0mm WD, BBAR Coating
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-127-R232-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature -23.24 mm (-0.9148 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details