Edmund Optics Inc. 4-6 Wave Mirror 60mm x 85mm Enhanced Aluminum NT64-410

Description
Wide Variety of Shapes and Sizes Available Enhanced Aluminum and Protected Gold Coatings Contact Us for Custom Sizes When using our TECHSPEC® First Surface Mirrors, the coated surface is to be facing the incident light in order to minimize energy loss by not allowing light to pass through the glass substrate. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.
Description
Wide Variety of Shapes and Sizes Available Enhanced Aluminum and Protected Gold Coatings Contact Us for Custom Sizes When using our TECHSPEC® First Surface Mirrors, the coated surface is to be facing the incident light in order to minimize energy loss by not allowing light to pass through the glass substrate. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4-6 Wave Mirror 60mm x 85mm Enhanced Aluminum
NT64-410
4-6 Wave Mirror 60mm x 85mm Enhanced Aluminum NT64-410
Wide Variety of Shapes and Sizes Available Enhanced Aluminum and Protected Gold Coatings Contact Us for Custom Sizes When using our TECHSPEC® First Surface Mirrors, the coated surface is to be facing the incident light in order to minimize energy loss by not allowing light to pass through the glass substrate. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.
  • Wide Variety of Shapes and Sizes Available
  • Enhanced Aluminum and Protected Gold Coatings
  • Contact Us for Custom Sizes

When using our TECHSPEC® First Surface Mirrors, the coated surface is to be facing the incident light in order to minimize energy loss by not allowing light to pass through the glass substrate. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT64-410
Product Name 4-6 Wave Mirror 60mm x 85mm Enhanced Aluminum
Mirror Types Flat Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 441.6 nm - 20D20DM.6 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 442 nm (4416 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details