1/10λ First Surface Mirrors are ideal for demanding beam steering and reflection applications in the visible and IR spectra. With a precision fused silica substrate, the mirrors feature a low coefficient of thermal expansion while being highly durable and resistant to abrasion.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | NT64-021 |
| Product Name | 1/10 Wave Mirror, 5mm Dia, Protected Gold Coating |
| Mirror Types | Flat Mirror |
| Diameter/Width | 5 mm (0.1969 inch) |
| Thickness | 2 mm (0.0787 inch) |
| Mirror Shape | Round |