These high performance plano-convex lenses are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT63-806 |
| Product Name | UV Plano-Convex Lens 25mm Dia. x 38mm FL VIS-NIR Coating |
| Lens Type | Spherical Lens |
| Lens Application | Infrared; Visible |
| Focal Length | 38 mm (1.5 inch) |
| Center Thickness | 7.25 mm (0.2854 inch) |