Edmund Optics Inc. Double-Convex Lens, 40mm Dia. x 120mm FL, VIS-NIR Inked NT63-689-INK

Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.
Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Convex Lens, 40mm Dia. x 120mm FL, VIS-NIR Inked
NT63-689-INK
Double-Convex Lens, 40mm Dia. x 120mm FL, VIS-NIR Inked NT63-689-INK
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.
  • AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm
  • <0.25% Reflectance @ 880nm
  • Designed for 0° Angle of Incidence

Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT63-689-INK
Product Name Double-Convex Lens, 40mm Dia. x 120mm FL, VIS-NIR Inked
Lens Type Spherical Lens
Lens Application Infrared; Visible
Focal Length 120 mm (4.72 inch)
Center Thickness 7 mm (0.2756 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-508-R5168-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 517 mm (20.35 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details