Edmund Optics Inc. Double-Convex Lens, 10mm Dia. x 10mm FL, NIR I Coated NT63-631

Description
AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.
Description
AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Convex Lens, 10mm Dia. x 10mm FL, NIR I Coated
NT63-631
Double-Convex Lens, 10mm Dia. x 10mm FL, NIR I Coated NT63-631
AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.
  • AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm
  • Designed for 0° Angle of Incidence

Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT63-631
Product Name Double-Convex Lens, 10mm Dia. x 10mm FL, NIR I Coated
Lens Type Spherical Lens
Lens Application Infrared
Focal Length 10 mm (0.3937 inch)
Center Thickness 3.5 mm (0.1378 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, Uncoated - KBC046 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Positive Fresnel Lense - SC 250 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 69.6 mm (2.74 inch)
View Details