Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT63-534 |
| Product Name | Double-Convex Lens, 5mm Dia. x 25mm FL, Uncoated |
| Lens Type | Spherical Lens |
| Focal Length | 25 mm (0.9843 inch) |
| Center Thickness | 1.5 mm (0.0591 inch) |
| Edge Thickness | 1.26 mm (0.0496 inch) |