TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | NT63-167 |
| Product Name | 1/4λ Mirror 40mm x 40mm Enhanced Aluminum |
| Mirror Types | Flat Mirror |
| Thickness | 5 mm (0.1969 inch) |
| Mirror Materials | Pyrex® |