Edmund Optics Inc. ZnSe Aspheric Lens 25.4mm Dia. x 20mm FL NT62-961

Description
ZnSe Substrate Diffraction Limited Design Our Zinc Selenide aspheric lenses provide diffraction limited focusing performance. Ideal for focusing the output of a CO2 laser, the lenses are offered uncoated, providing excellent performance over a broad spectral range of 0.6μm to 18.0μm.For custom sizes or configurations, please contact our Applications Engineering Department.Prescript ion information available upon request. Please complete a Request for Prescription Form.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
Description
ZnSe Substrate Diffraction Limited Design Our Zinc Selenide aspheric lenses provide diffraction limited focusing performance. Ideal for focusing the output of a CO2 laser, the lenses are offered uncoated, providing excellent performance over a broad spectral range of 0.6μm to 18.0μm.For custom sizes or configurations, please contact our Applications Engineering Department.Prescript ion information available upon request. Please complete a Request for Prescription Form.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
ZnSe Aspheric Lens 25.4mm Dia. x 20mm FL
NT62-961
ZnSe Aspheric Lens 25.4mm Dia. x 20mm FL NT62-961
ZnSe Substrate Diffraction Limited Design Our Zinc Selenide aspheric lenses provide diffraction limited focusing performance. Ideal for focusing the output of a CO2 laser, the lenses are offered uncoated, providing excellent performance over a broad spectral range of 0.6μm to 18.0μm.For custom sizes or configurations, please contact our Applications Engineering Department.Prescript ion information available upon request. Please complete a Request for Prescription Form.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
  • ZnSe Substrate
  • Diffraction Limited Design

Our Zinc Selenide aspheric lenses provide diffraction limited focusing performance. Ideal for focusing the output of a CO2 laser, the lenses are offered uncoated, providing excellent performance over a broad spectral range of 0.6μm to 18.0μm.For custom sizes or configurations, please contact our Applications Engineering Department.Prescription information available upon request. Please complete a Request for Prescription Form.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT62-961
Product Name ZnSe Aspheric Lens 25.4mm Dia. x 20mm FL
Lens Type Aspheric
Focal Length 20 mm (0.7874 inch)
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Aspherical Lenses -  - CASTECH, Inc.
Specs
Lens Type Aspheric
Diameter / Length 5 to 200 mm (0.1969 to 7.87 inch)
Surface Quality 20-10 Scratch / Dig
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details