Edmund Optics Inc. 905nm CWL, 25nm Bandwidth, 25.4mm Diameter, 9.6mm Thickness NT62-861

Description
Common Diode, Gas, and Solid State Laser Lines Variety of Bandwidths for Each Laser Line Excellent Blocking Outside of Passband Our Laser Line Interference Filters are available with a variety of bandwidths and transmission values to suit a multitude of laser applications. Ultra-narrow bandwidths as low as 1.0nm are ideal for eliminating noisy spontaneous emission from laser sources. Wide bandwidths are ideal for eliminating background noise when detecting the laser, improving a systems signal-to-noise ratio. All filters are available mounted in 12.5, 12.7, 25mm, or 25.4mm diameter rings, easing handling and making them ideal for integration into OEM systems. Filters can also be easily mounted into our family of C-Mount Thick Lens Mounts.
Description
Common Diode, Gas, and Solid State Laser Lines Variety of Bandwidths for Each Laser Line Excellent Blocking Outside of Passband Our Laser Line Interference Filters are available with a variety of bandwidths and transmission values to suit a multitude of laser applications. Ultra-narrow bandwidths as low as 1.0nm are ideal for eliminating noisy spontaneous emission from laser sources. Wide bandwidths are ideal for eliminating background noise when detecting the laser, improving a systems signal-to-noise ratio. All filters are available mounted in 12.5, 12.7, 25mm, or 25.4mm diameter rings, easing handling and making them ideal for integration into OEM systems. Filters can also be easily mounted into our family of C-Mount Thick Lens Mounts.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
905nm CWL, 25nm Bandwidth, 25.4mm Diameter, 9.6mm Thickness
NT62-861
905nm CWL, 25nm Bandwidth, 25.4mm Diameter, 9.6mm Thickness NT62-861
Common Diode, Gas, and Solid State Laser Lines Variety of Bandwidths for Each Laser Line Excellent Blocking Outside of Passband Our Laser Line Interference Filters are available with a variety of bandwidths and transmission values to suit a multitude of laser applications. Ultra-narrow bandwidths as low as 1.0nm are ideal for eliminating noisy spontaneous emission from laser sources. Wide bandwidths are ideal for eliminating background noise when detecting the laser, improving a systems signal-to-noise ratio. All filters are available mounted in 12.5, 12.7, 25mm, or 25.4mm diameter rings, easing handling and making them ideal for integration into OEM systems. Filters can also be easily mounted into our family of C-Mount Thick Lens Mounts.
  • Common Diode, Gas, and Solid State Laser Lines
  • Variety of Bandwidths for Each Laser Line
  • Excellent Blocking Outside of Passband

Our Laser Line Interference Filters are available with a variety of bandwidths and transmission values to suit a multitude of laser applications. Ultra-narrow bandwidths as low as 1.0nm are ideal for eliminating noisy spontaneous emission from laser sources. Wide bandwidths are ideal for eliminating background noise when detecting the laser, improving a systems signal-to-noise ratio. All filters are available mounted in 12.5, 12.7, 25mm, or 25.4mm diameter rings, easing handling and making them ideal for integration into OEM systems. Filters can also be easily mounted into our family of C-Mount Thick Lens Mounts.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT62-861
Product Name 905nm CWL, 25nm Bandwidth, 25.4mm Diameter, 9.6mm Thickness
Filter Type Bandpass / Interference Filters; Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Bandpass Filter, 25.4 mm, 620±2 nm Center, 10±2 nm FWHM - 10BPF10-620 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details