Edmund Optics Inc. 12.5mm Square, 45 Degree AOI, Hot Mirror NT62-624

Description
Ideal for Reducing Heat In Projectors Reflects 90% of the NIR and IR Transmits 80% of Visible Light These 0° and 45° angle of incidence Hot Mirrors are perfect for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating transmits 80% of visible light while reflecting over 90% of the NIR and IR, making them ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these hot mirrors can be cut to the desired size for any application.Note: When using high power illumination, forced air cooling is recommended.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.
Description
Ideal for Reducing Heat In Projectors Reflects 90% of the NIR and IR Transmits 80% of Visible Light These 0° and 45° angle of incidence Hot Mirrors are perfect for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating transmits 80% of visible light while reflecting over 90% of the NIR and IR, making them ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these hot mirrors can be cut to the desired size for any application.Note: When using high power illumination, forced air cooling is recommended.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm Square, 45 Degree AOI, Hot Mirror
NT62-624
12.5mm Square, 45 Degree AOI, Hot Mirror NT62-624
Ideal for Reducing Heat In Projectors Reflects 90% of the NIR and IR Transmits 80% of Visible Light These 0° and 45° angle of incidence Hot Mirrors are perfect for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating transmits 80% of visible light while reflecting over 90% of the NIR and IR, making them ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these hot mirrors can be cut to the desired size for any application.Note: When using high power illumination, forced air cooling is recommended.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.
  • Ideal for Reducing Heat In Projectors
  • Reflects 90% of the NIR and IR
  • Transmits 80% of Visible Light

These 0° and 45° angle of incidence Hot Mirrors are perfect for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating transmits 80% of visible light while reflecting over 90% of the NIR and IR, making them ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these hot mirrors can be cut to the desired size for any application.Note: When using high power illumination, forced air cooling is recommended.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT62-624
Product Name 12.5mm Square, 45 Degree AOI, Hot Mirror
Filter Type Hot Mirrors
Filter Shape Square
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Longpass Filter, Colored-Glass Alternative, 25.4 mm, 550 nm Cut-on - 10CGA-550 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Optical Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details