Edmund Optics Inc. 12.5mm Diameter, 0 Degree AOI, Hot Mirror NT62-621

Description
Ideal for Reducing Heat In Projectors Reflects 90% of the NIR and IR Transmits 80% of Visible Light These 0° and 45° angle of incidence Hot Mirrors are perfect for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating transmits 80% of visible light while reflecting over 90% of the NIR and IR, making them ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these hot mirrors can be cut to the desired size for any application.Note: When using high power illumination, forced air cooling is recommended.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.
Description
Ideal for Reducing Heat In Projectors Reflects 90% of the NIR and IR Transmits 80% of Visible Light These 0° and 45° angle of incidence Hot Mirrors are perfect for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating transmits 80% of visible light while reflecting over 90% of the NIR and IR, making them ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these hot mirrors can be cut to the desired size for any application.Note: When using high power illumination, forced air cooling is recommended.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm Diameter, 0 Degree AOI, Hot Mirror
NT62-621
12.5mm Diameter, 0 Degree AOI, Hot Mirror NT62-621
Ideal for Reducing Heat In Projectors Reflects 90% of the NIR and IR Transmits 80% of Visible Light These 0° and 45° angle of incidence Hot Mirrors are perfect for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating transmits 80% of visible light while reflecting over 90% of the NIR and IR, making them ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these hot mirrors can be cut to the desired size for any application.Note: When using high power illumination, forced air cooling is recommended.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.
  • Ideal for Reducing Heat In Projectors
  • Reflects 90% of the NIR and IR
  • Transmits 80% of Visible Light

These 0° and 45° angle of incidence Hot Mirrors are perfect for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating transmits 80% of visible light while reflecting over 90% of the NIR and IR, making them ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these hot mirrors can be cut to the desired size for any application.Note: When using high power illumination, forced air cooling is recommended.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT62-621
Product Name 12.5mm Diameter, 0 Degree AOI, Hot Mirror
Filter Type Hot Mirrors
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Heat Absorbing Glass Filter, 12.7 mm Diameter, IR Cut-off, KG-3 Glass - FR-KG3 - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details