Edmund Optics Inc. Plano-Convex Lens 25.4mm x 25.4mm VIS-NIR Coating NT62-599

Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.
Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 25.4mm x 25.4mm VIS-NIR Coating
NT62-599
Plano-Convex Lens 25.4mm x 25.4mm VIS-NIR Coating NT62-599
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.
  • AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm
  • <0.25% Reflectance @ 880nm
  • Designed for 0° Angle of Incidence

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT62-599
Product Name Plano-Convex Lens 25.4mm x 25.4mm VIS-NIR Coating
Lens Type Spherical Lens
Lens Application Infrared; Visible
Focal Length 25.4 mm (1 inch)
Center Thickness 7 mm (0.2756 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 211 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 57.8 mm (2.28 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 1064nm - KBX076AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 199 mm (7.82 inch)
Center Thickness 3.78 mm (0.1489 inch)
View Details