Edmund Optics Inc. Plano-Convex Lens 25.4mm Dia. x 25.4mm FL, NIR-I Coating NT62-584

Description
AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.
Description
AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 25.4mm Dia. x 25.4mm FL, NIR-I Coating
NT62-584
Plano-Convex Lens 25.4mm Dia. x 25.4mm FL, NIR-I Coating NT62-584
AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.
  • AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm
  • Designed for 0° Angle of Incidence

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT62-584
Product Name Plano-Convex Lens 25.4mm Dia. x 25.4mm FL, NIR-I Coating
Lens Type Spherical Lens
Lens Application Infrared
Focal Length 25.4 mm (1 inch)
Center Thickness 7 mm (0.2756 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 253 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 24 mm (0.9449 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 150 mm FL, FS, 1064 nm - CSX150AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details