Edmund Optics Inc. 0.22NA UV/VIS Patchcord 1000 Micron Fiber w/ SMA Connector NT58-458

Description
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
Description
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.22NA UV/VIS Patchcord 1000 Micron Fiber w/ SMA Connector
NT58-458
0.22NA UV/VIS Patchcord 1000 Micron Fiber w/ SMA Connector NT58-458
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
  • UV/VIS and VIS/NIR Versions Available
  • FC Connector Compatible with Spatial Filters
  • FC Connector Compatible with Fiber Alignment Mounts

High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Fiber Optic Cables
Product Number NT58-458
Product Name 0.22NA UV/VIS Patchcord 1000 Micron Fiber w/ SMA Connector
Cable Type Patchcords
Core Size 1000 µm (39.37 mils)
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 1 m, FC. - F-MBB-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details