Edmund Optics Inc. 0.22NA VIS/NIR Patchcord 1000 Micron Fiber w/ SMA Connector NT58-401

Description
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
Description
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.22NA VIS/NIR Patchcord 1000 Micron Fiber w/ SMA Connector
NT58-401
0.22NA VIS/NIR Patchcord 1000 Micron Fiber w/ SMA Connector NT58-401
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
  • UV/VIS and VIS/NIR Versions Available
  • FC Connector Compatible with Spatial Filters
  • FC Connector Compatible with Fiber Alignment Mounts

High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Fiber Optic Cables
Product Number NT58-401
Product Name 0.22NA VIS/NIR Patchcord 1000 Micron Fiber w/ SMA Connector
Cable Type Patchcords
Core Size 1000 µm (39.37 mils)
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarizing Optical Fiber, Zing™, Reduced Cladding, 830 nm. - F-HB830-5/80-Z - Newport MKS
Specs
Wavelength 790 to 860 nm (7900 to 8600 Å)
Numerical Aperture 0.1200 to 0.1600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details