Edmund Optics Inc. 0.22NA VIS/NIR Patchcord 400 Micron Fiber w/ SMA Connector NT58-399

Description
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
Description
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.22NA VIS/NIR Patchcord 400 Micron Fiber w/ SMA Connector
NT58-399
0.22NA VIS/NIR Patchcord 400 Micron Fiber w/ SMA Connector NT58-399
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
  • UV/VIS and VIS/NIR Versions Available
  • FC Connector Compatible with Spatial Filters
  • FC Connector Compatible with Fiber Alignment Mounts

High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Fiber Optic Cables
Product Number NT58-399
Product Name 0.22NA VIS/NIR Patchcord 400 Micron Fiber w/ SMA Connector
Cable Type Patchcords
Core Size 400 µm (15.75 mils)
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Optical Fiber, Panda, 1550 nm, 0.10-0.13 NA - F-PM1550 - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 0.5000 dB/km (0.1524 dB/1000 ft)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details