High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | NT57-742 |
| Product Name | 0.22NA UV/VIS Patchcord 100 Micron Fiber w/ FC Connector |
| Cable Type | Patchcords |
| Core Size | 100 µm (3.94 mils) |
| Connector Type | FC |