Edmund Optics Inc. Circular ND Filter 25mm Dia 0.04-1.5 Optical Density NT54-079

Description
Complete Package Smooth Rotation Circular ND filters provide continuously variable, linear attenuation of incident light by rotating the filter about its center. The transmitted intensity is varied as a function of the optical density range. An inexpensive, ergonomic hub assembly holds the glass filter securely to the mount block. The Delrin® hub ensures a protective surface against the filter. A convenient ¼-20 tapped hole in the aluminum mount block permits a variety of mounting configurations. The filter is rotated manually by turning along the outside edge, front knob, or rear turning screw. A 4" long, 0.5" diameter stainless steel post is included.
Description
Complete Package Smooth Rotation Circular ND filters provide continuously variable, linear attenuation of incident light by rotating the filter about its center. The transmitted intensity is varied as a function of the optical density range. An inexpensive, ergonomic hub assembly holds the glass filter securely to the mount block. The Delrin® hub ensures a protective surface against the filter. A convenient ¼-20 tapped hole in the aluminum mount block permits a variety of mounting configurations. The filter is rotated manually by turning along the outside edge, front knob, or rear turning screw. A 4" long, 0.5" diameter stainless steel post is included.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Circular ND Filter 25mm Dia 0.04-1.5 Optical Density
NT54-079
Circular ND Filter 25mm Dia 0.04-1.5 Optical Density NT54-079
Complete Package Smooth Rotation Circular ND filters provide continuously variable, linear attenuation of incident light by rotating the filter about its center. The transmitted intensity is varied as a function of the optical density range. An inexpensive, ergonomic hub assembly holds the glass filter securely to the mount block. The Delrin® hub ensures a protective surface against the filter. A convenient ¼-20 tapped hole in the aluminum mount block permits a variety of mounting configurations. The filter is rotated manually by turning along the outside edge, front knob, or rear turning screw. A 4" long, 0.5" diameter stainless steel post is included.
  • Complete Package
  • Smooth Rotation

Circular ND filters provide continuously variable, linear attenuation of incident light by rotating the filter about its center. The transmitted intensity is varied as a function of the optical density range. An inexpensive, ergonomic hub assembly holds the glass filter securely to the mount block. The Delrin® hub ensures a protective surface against the filter. A convenient ¼-20 tapped hole in the aluminum mount block permits a variety of mounting configurations. The filter is rotated manually by turning along the outside edge, front knob, or rear turning screw. A 4" long, 0.5" diameter stainless steel post is included.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT54-079
Product Name Circular ND Filter 25mm Dia 0.04-1.5 Optical Density
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Diffuser Kit, Circular Light Shaping, Narrow, 25.4 mm, 0.5,1,5,10° - 10DKIT-C1 - Newport MKS
Specs
Filter Type Diffuser Kit, Narrow
Filter Set Filter Set
Filter Diameter, Side Length, or Rectangular Length 21.4 mm (0.8425 inch)
View Details