Edmund Optics Inc. Neutral Density Filter 3.0 Optical Density 3" Sq NT53-707

Description
Kodak Filter No. 96 Easily Cut Originally designed for photographic use, Kodak WRATTEN Filters have also become a popular choice for a wide variety of industrial applications. These filters are used to reduce light intensity across the visible spectrum without altering the spectral profile. These filters are manufactured by dissolving colloidal carbon with specialized dyes in a gelatin material to achieve a desired neutral density performance. The gelatin liquid and dye combination is then coated onto a supportive substrate until it has dried. After removal from the substrate, the film is coated with lacquer for protection. Although the filters are coated, they should be handled only by the edges or in the corner to avoid damage. Please note that storage in humid environments can cause the filters to cloud and temperatures should not exceed 50°C for extended periods. All filters are 0.1mm thick.
Description
Kodak Filter No. 96 Easily Cut Originally designed for photographic use, Kodak WRATTEN Filters have also become a popular choice for a wide variety of industrial applications. These filters are used to reduce light intensity across the visible spectrum without altering the spectral profile. These filters are manufactured by dissolving colloidal carbon with specialized dyes in a gelatin material to achieve a desired neutral density performance. The gelatin liquid and dye combination is then coated onto a supportive substrate until it has dried. After removal from the substrate, the film is coated with lacquer for protection. Although the filters are coated, they should be handled only by the edges or in the corner to avoid damage. Please note that storage in humid environments can cause the filters to cloud and temperatures should not exceed 50°C for extended periods. All filters are 0.1mm thick.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Neutral Density Filter 3.0 Optical Density 3" Sq
NT53-707
Neutral Density Filter 3.0 Optical Density 3" Sq NT53-707
Kodak Filter No. 96 Easily Cut Originally designed for photographic use, Kodak WRATTEN Filters have also become a popular choice for a wide variety of industrial applications. These filters are used to reduce light intensity across the visible spectrum without altering the spectral profile. These filters are manufactured by dissolving colloidal carbon with specialized dyes in a gelatin material to achieve a desired neutral density performance. The gelatin liquid and dye combination is then coated onto a supportive substrate until it has dried. After removal from the substrate, the film is coated with lacquer for protection. Although the filters are coated, they should be handled only by the edges or in the corner to avoid damage. Please note that storage in humid environments can cause the filters to cloud and temperatures should not exceed 50°C for extended periods. All filters are 0.1mm thick.
  • Kodak Filter No. 96
  • Easily Cut

Originally designed for photographic use, Kodak WRATTEN Filters have also become a popular choice for a wide variety of industrial applications. These filters are used to reduce light intensity across the visible spectrum without altering the spectral profile. These filters are manufactured by dissolving colloidal carbon with specialized dyes in a gelatin material to achieve a desired neutral density performance. The gelatin liquid and dye combination is then coated onto a supportive substrate until it has dried. After removal from the substrate, the film is coated with lacquer for protection. Although the filters are coated, they should be handled only by the edges or in the corner to avoid damage. Please note that storage in humid environments can cause the filters to cloud and temperatures should not exceed 50°C for extended periods. All filters are 0.1mm thick.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT53-707
Product Name Neutral Density Filter 3.0 Optical Density 3" Sq
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 1.5 OD at 632.8 nm - FBR-ND15 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
View Details