Edmund Optics Inc. UV Plano-Convex Lens 20mm Dia. x 40mm FL UV-AR Coating NT49-967

Description
These high performance plano-convex lenses are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.
Description
These high performance plano-convex lenses are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Plano-Convex Lens 20mm Dia. x 40mm FL UV-AR Coating
NT49-967
UV Plano-Convex Lens 20mm Dia. x 40mm FL UV-AR Coating NT49-967
These high performance plano-convex lenses are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

These high performance plano-convex lenses are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-967
Product Name UV Plano-Convex Lens 20mm Dia. x 40mm FL UV-AR Coating
Lens Type Spherical Lens
Lens Application Ultraviolet
Focal Length 40 mm (1.57 inch)
Center Thickness 4.5 mm (0.1772 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-127-R262-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature -26.26 mm (-1.03 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details