Edmund Optics Inc. UV Fused Silica Rod Lens 5.0mm Diameter X 20.0mm Length NT49-837

Description
Focuses Collimated Light into a Line Available in Diameters as Small as 1mm N-BK7 and Fused Silica Substrate Options TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.
Description
Focuses Collimated Light into a Line Available in Diameters as Small as 1mm N-BK7 and Fused Silica Substrate Options TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Fused Silica Rod Lens 5.0mm Diameter X 20.0mm Length
NT49-837
UV Fused Silica Rod Lens 5.0mm Diameter X 20.0mm Length NT49-837
Focuses Collimated Light into a Line Available in Diameters as Small as 1mm N-BK7 and Fused Silica Substrate Options TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.
  • Focuses Collimated Light into a Line
  • Available in Diameters as Small as 1mm
  • N-BK7 and Fused Silica Substrate Options

TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-837
Product Name UV Fused Silica Rod Lens 5.0mm Diameter X 20.0mm Length
Lens Type Cylindrical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-508-R1380-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -138 mm (-5.44 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details