Edmund Optics Inc. UV Fused Silica Rod Lens 3.0mm Diameter X 6.0mm Length NT49-832

Description
Focuses Collimated Light into a Line Available in Diameters as Small as 1mm N-BK7 and Fused Silica Substrate Options TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.
Description
Focuses Collimated Light into a Line Available in Diameters as Small as 1mm N-BK7 and Fused Silica Substrate Options TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Fused Silica Rod Lens 3.0mm Diameter X 6.0mm Length
NT49-832
UV Fused Silica Rod Lens 3.0mm Diameter X 6.0mm Length NT49-832
Focuses Collimated Light into a Line Available in Diameters as Small as 1mm N-BK7 and Fused Silica Substrate Options TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.
  • Focuses Collimated Light into a Line
  • Available in Diameters as Small as 1mm
  • N-BK7 and Fused Silica Substrate Options

TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-832
Product Name UV Fused Silica Rod Lens 3.0mm Diameter X 6.0mm Length
Lens Type Cylindrical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Lenses - LPC-063-R129-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 6.35 mm (0.2500 inch)
Radius of Curvature -12.92 mm (-0.5087 inch)
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details