Edmund Optics Inc. UV Fused Silica Rod Lens 2.0mm Diameter X 4.0mm Length NT49-831

Description
Focuses Collimated Light into a Line Available in Diameters as Small as 1mm N-BK7 and Fused Silica Substrate Options TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.
Description
Focuses Collimated Light into a Line Available in Diameters as Small as 1mm N-BK7 and Fused Silica Substrate Options TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Fused Silica Rod Lens 2.0mm Diameter X 4.0mm Length
NT49-831
UV Fused Silica Rod Lens 2.0mm Diameter X 4.0mm Length NT49-831
Focuses Collimated Light into a Line Available in Diameters as Small as 1mm N-BK7 and Fused Silica Substrate Options TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.
  • Focuses Collimated Light into a Line
  • Available in Diameters as Small as 1mm
  • N-BK7 and Fused Silica Substrate Options

TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-831
Product Name UV Fused Silica Rod Lens 2.0mm Diameter X 4.0mm Length
Lens Type Cylindrical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-254-R2584-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 258 mm (10.17 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details