Edmund Optics Inc. UV Fused Silica Aspheric Lens 15mm Dia 0.50 NA, UV Coated NT49-693

Description
Low f/#s for Optimum Light Gathering Low Coefficient of Thermal Expansion Prescription Information Available TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.
Description
Low f/#s for Optimum Light Gathering Low Coefficient of Thermal Expansion Prescription Information Available TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Fused Silica Aspheric Lens 15mm Dia 0.50 NA, UV Coated
NT49-693
UV Fused Silica Aspheric Lens 15mm Dia 0.50 NA, UV Coated NT49-693
Low f/#s for Optimum Light Gathering Low Coefficient of Thermal Expansion Prescription Information Available TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.
  • Low f/#s for Optimum Light Gathering
  • Low Coefficient of Thermal Expansion
  • Prescription Information Available

TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-693
Product Name UV Fused Silica Aspheric Lens 15mm Dia 0.50 NA, UV Coated
Lens Type Aspheric
Lens Application Ultraviolet
Focal Length 15 mm (0.5906 inch)
Center Thickness 7.25 mm (0.2854 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 150 mm FL, FS, 650-1000nm - CSX150AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
Positive Fresnel Lense - SC 240 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 317 mm (12.48 inch)
View Details