Edmund Optics Inc. 300 Grooves, 17.5 Deg Dispersion Angle Grating, 50mm Sq NT49-583

Description
Low Polarization Sensitivity Ideal for In-Line Configurations Transmission Gratings are designed to disperse incident light at specific angles. Angular dispersion is a function of angle of incidence and groove spacing. Dispersion increases as angle of incidence increases or as groove spacing decreases. Coarse groove spacing maintains high efficiency while fine groove spacing reduces transmission at long wavelengths resulting in low efficiency.Transmiss ion gratings offer low polarization sensitivity as opposed to reflection gratings because incident light is not reflected by a mirror coating such as aluminum. Since light is transmitted through the grating, transmission gratings can be used in compact, in-line configurations. They are ideal for use in monochromators and spectrometers.Transm ission gratings are manufactured in the same way as ruled reflection gratings in which a replica of a master grating is created by duplicating its grooved surface with a thin, vacuum deposition-coated layer, except they have no reflective overcoat. Uncoated transmission gratings provide high efficiency over a long wavelength range while Anti-Reflection (AR) coated gratings increase performance at a specific wavelength. AR coated versions are available upon request; please contact our Applications Engineering Department.
Description
Low Polarization Sensitivity Ideal for In-Line Configurations Transmission Gratings are designed to disperse incident light at specific angles. Angular dispersion is a function of angle of incidence and groove spacing. Dispersion increases as angle of incidence increases or as groove spacing decreases. Coarse groove spacing maintains high efficiency while fine groove spacing reduces transmission at long wavelengths resulting in low efficiency.Transmiss ion gratings offer low polarization sensitivity as opposed to reflection gratings because incident light is not reflected by a mirror coating such as aluminum. Since light is transmitted through the grating, transmission gratings can be used in compact, in-line configurations. They are ideal for use in monochromators and spectrometers.Transm ission gratings are manufactured in the same way as ruled reflection gratings in which a replica of a master grating is created by duplicating its grooved surface with a thin, vacuum deposition-coated layer, except they have no reflective overcoat. Uncoated transmission gratings provide high efficiency over a long wavelength range while Anti-Reflection (AR) coated gratings increase performance at a specific wavelength. AR coated versions are available upon request; please contact our Applications Engineering Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
300 Grooves, 17.5 Deg Dispersion Angle Grating, 50mm Sq
NT49-583
300 Grooves, 17.5 Deg Dispersion Angle Grating, 50mm Sq NT49-583
Low Polarization Sensitivity Ideal for In-Line Configurations Transmission Gratings are designed to disperse incident light at specific angles. Angular dispersion is a function of angle of incidence and groove spacing. Dispersion increases as angle of incidence increases or as groove spacing decreases. Coarse groove spacing maintains high efficiency while fine groove spacing reduces transmission at long wavelengths resulting in low efficiency.Transmiss ion gratings offer low polarization sensitivity as opposed to reflection gratings because incident light is not reflected by a mirror coating such as aluminum. Since light is transmitted through the grating, transmission gratings can be used in compact, in-line configurations. They are ideal for use in monochromators and spectrometers.Transm ission gratings are manufactured in the same way as ruled reflection gratings in which a replica of a master grating is created by duplicating its grooved surface with a thin, vacuum deposition-coated layer, except they have no reflective overcoat. Uncoated transmission gratings provide high efficiency over a long wavelength range while Anti-Reflection (AR) coated gratings increase performance at a specific wavelength. AR coated versions are available upon request; please contact our Applications Engineering Department.
  • Low Polarization Sensitivity
  • Ideal for In-Line Configurations

Transmission Gratings are designed to disperse incident light at specific angles. Angular dispersion is a function of angle of incidence and groove spacing. Dispersion increases as angle of incidence increases or as groove spacing decreases. Coarse groove spacing maintains high efficiency while fine groove spacing reduces transmission at long wavelengths resulting in low efficiency.Transmission gratings offer low polarization sensitivity as opposed to reflection gratings because incident light is not reflected by a mirror coating such as aluminum. Since light is transmitted through the grating, transmission gratings can be used in compact, in-line configurations. They are ideal for use in monochromators and spectrometers.Transmission gratings are manufactured in the same way as ruled reflection gratings in which a replica of a master grating is created by duplicating its grooved surface with a thin, vacuum deposition-coated layer, except they have no reflective overcoat. Uncoated transmission gratings provide high efficiency over a long wavelength range while Anti-Reflection (AR) coated gratings increase performance at a specific wavelength. AR coated versions are available upon request; please contact our Applications Engineering Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Diffraction Gratings
Product Number NT49-583
Product Name 300 Grooves, 17.5 Deg Dispersion Angle Grating, 50mm Sq
Wavelength Range Visible
Unlock Full Specs
to access all available technical data

Similar Products

Optics Grating - FRG-1200-1 - CASTECH, Inc.
Specs
Grating Design Spherical Reflection
Wavelength Range Infrared
View Details
Ruled Diffraction Grating, 50 x 50 mm, 300 nm, 2.5° Blaze, 300 g/mm - 33010FL01-090R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 300 grooves per mm (7620 grooves per inch)
View Details
GCG-Plane Diffraction Grating - GCG-1200-0.5-25 - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 1200 grooves per mm (30480 grooves per inch)
View Details
Equally spaced straight-groove Toroidal Diffraction Grating - E0600-01TR - Shimadzu Corporation
Specs
Grating Type Holographic
Grating Design Toroidal Reflection
Grating Features Ion Etched
View Details