Edmund Optics Inc. Ruby Half-Ball Lens 3.18mm Diameter NT49-561

Description
Excellent for Severe Environments High Chemical Stability Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.
Description
Excellent for Severe Environments High Chemical Stability Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Ruby Half-Ball Lens 3.18mm Diameter
NT49-561
Ruby Half-Ball Lens 3.18mm Diameter NT49-561
Excellent for Severe Environments High Chemical Stability Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.
  • Excellent for Severe Environments
  • High Chemical Stability

Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-561
Product Name Ruby Half-Ball Lens 3.18mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Convex Lenses - LBX-254-R904-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 90.45 mm (3.56 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details