Edmund Optics Inc. Ruby Half-Ball Lens 2.5mm Diameter NT49-560

Description
Excellent for Severe Environments High Chemical Stability Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.
Description
Excellent for Severe Environments High Chemical Stability Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Ruby Half-Ball Lens 2.5mm Diameter
NT49-560
Ruby Half-Ball Lens 2.5mm Diameter NT49-560
Excellent for Severe Environments High Chemical Stability Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.
  • Excellent for Severe Environments
  • High Chemical Stability

Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-560
Product Name Ruby Half-Ball Lens 2.5mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Negative Fresnel Lense - SC 259 neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -18.3 mm (-0.7205 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details