Edmund Optics Inc. Double-Convex Lens, 9mm Dia. x 36mm FL, NIR-I, Inked NT49-468-INK

Description
AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.
Description
AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Convex Lens, 9mm Dia. x 36mm FL, NIR-I, Inked
NT49-468-INK
Double-Convex Lens, 9mm Dia. x 36mm FL, NIR-I, Inked NT49-468-INK
AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.
  • AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm
  • Designed for 0° Angle of Incidence

Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-468-INK
Product Name Double-Convex Lens, 9mm Dia. x 36mm FL, NIR-I, Inked
Lens Type Spherical Lens
Lens Application Infrared
Focal Length 36 mm (1.42 inch)
Center Thickness 2.55 mm (0.1004 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Cylindrical Plano-Concave Lenses -  - CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length -500 to -8 mm (-19.69 to -0.3150 inch)
View Details
Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details