Edmund Optics Inc. 15mm, N-BK7 90° Specialty Mirror, Enhanced Aluminum Coated NT49-413

Description
Splits Input Image Into Two Paths Separated by 180° Variety of Sizes and Broadband Coatings Available Additional Right Angle Prism Options Available TECHSPEC® 90° Specialty Mirrors are constructed from right angle prisms with a mirror coating on the two legs and an uncoated hypotenuse. The mirrored surfaces form a precise 90° angle, ideal for splitting an image from a single imaging lens onto two different cameras, or for combining two images onto a single camera.
Description
Splits Input Image Into Two Paths Separated by 180° Variety of Sizes and Broadband Coatings Available Additional Right Angle Prism Options Available TECHSPEC® 90° Specialty Mirrors are constructed from right angle prisms with a mirror coating on the two legs and an uncoated hypotenuse. The mirrored surfaces form a precise 90° angle, ideal for splitting an image from a single imaging lens onto two different cameras, or for combining two images onto a single camera.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
15mm, N-BK7 90° Specialty Mirror, Enhanced Aluminum Coated
NT49-413
15mm, N-BK7 90° Specialty Mirror, Enhanced Aluminum Coated NT49-413
Splits Input Image Into Two Paths Separated by 180° Variety of Sizes and Broadband Coatings Available Additional Right Angle Prism Options Available TECHSPEC® 90° Specialty Mirrors are constructed from right angle prisms with a mirror coating on the two legs and an uncoated hypotenuse. The mirrored surfaces form a precise 90° angle, ideal for splitting an image from a single imaging lens onto two different cameras, or for combining two images onto a single camera.
  • Splits Input Image Into Two Paths Separated by 180°
  • Variety of Sizes and Broadband Coatings Available
  • Additional Right Angle Prism Options Available

TECHSPEC® 90° Specialty Mirrors are constructed from right angle prisms with a mirror coating on the two legs and an uncoated hypotenuse. The mirrored surfaces form a precise 90° angle, ideal for splitting an image from a single imaging lens onto two different cameras, or for combining two images onto a single camera.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT49-413
Product Name 15mm, N-BK7 90° Specialty Mirror, Enhanced Aluminum Coated
Mirror Materials BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, 12.7 mm, λ/10, 488-514.5 nm Laser Line - 05D20DM.5 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details